Samsung Electro-Mechanics Ceramic Capacitors CL31B225KOHNNWE

Description
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3141-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3141-6-ND
Ceramic Capacitors 1276-3141-6-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3141-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3141-1-ND
Ceramic Capacitors 1276-3141-1-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3141-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3141-2-ND
Ceramic Capacitors 1276-3141-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 999685-CL31B225KOHNNWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
999685-CL31B225KOHNNWE
Capacitors - Ceramic Capacitors 999685-CL31B225KOHNNWE
Win Source Part Number: 999685-CL31B225KOHNN WE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-3141-1,1276-314 1-2,1276-3141-6

Win Source Part Number: 999685-CL31B225KOHNNWE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3141-1,1276-3141-2,1276-3141-6

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-CL31B225KOHNNWE
2.2UF 16V Capacitor 60-CL31B225KOHNNWE
CAP CER 2.2UF 16V X7R 1206 Product overview: CL31B225KOHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KOHNNWE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X7R 1206 Product overview: CL31B225KOHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KOHNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B225KOHNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B225KOHNNWE
Ceramic Capacitors CL31B225KOHNNWE
CAP CER 2.2UF 16V X7R 1206

CAP CER 2.2UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3141-6-ND 1276-3141-1-ND 999685-CL31B225KOHNNWE 60-CL31B225KOHNNWE CL31B225KOHNNWE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details