Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL31B225KCHSNNE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330395-CL31B225KCHS NNE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3138-6,1276-313 8-2,1276-3138-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330395-CL31B225KCHS NNE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3138-6,1276-313 8-2,1276-3138-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330395-CL31B225KCHSNNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330395-CL31B225KCHSNNE
Capacitors - Ceramic Capacitors 1330395-CL31B225KCHSNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330395-CL31B225KCHS NNE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3138-6,1276-313 8-2,1276-3138-1 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330395-CL31B225KCHSNNE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3138-6,1276-3138-2,1276-3138-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1276-3138-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3138-1-ND
Ceramic Capacitors 1276-3138-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3138-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3138-6-ND
Ceramic Capacitors 1276-3138-6-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3138-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3138-2-ND
Ceramic Capacitors 1276-3138-2-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 100V Capacitor
60-CL31B225KCHSNNE
2.2UF 100V Capacitor 60-CL31B225KCHSNNE
CAP CER 2.2UF 100V X7R 1206 Product overview: CL31B225KCHSNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KCHSNNE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7R 1206 Product overview: CL31B225KCHSNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KCHSNNE can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL31B225KCHSNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B225KCHSNNE
Ceramic Capacitors CL31B225KCHSNNE
CAP CER 2.2UF 100V X7R 1206

CAP CER 2.2UF 100V X7R 1206

Supplier's Site Datasheet
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9513
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9513
CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 42AH1735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
42AH1735
Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 42AH1735
CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2UF, 100V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330395-CL31B225KCHSNNE 1276-3138-1-ND 1276-3138-6-ND 60-CL31B225KCHSNNE CL31B225KCHSNNE 82AC9513 42AH1735
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 100V Capacitor Ceramic Capacitors Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 2.2Uf, 100V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers