Samsung Electro-Mechanics Ceramic Capacitors CL31B225KCHSFNE

Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31B225KCHSFNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31B225KCHSFNETR-ND
Ceramic Capacitors 1276-CL31B225KCHSFNETR-ND
2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL31B225KCHSFNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL31B225KCHSFNE
Capacitors - Ceramic Capacitors CL31B225KCHSFNE
CAP CER 2.2UF 100V X7R 1206

CAP CER 2.2UF 100V X7R 1206

Supplier's Site
Cap Ceramic 2.2uF 100V X7R 10% SMD 1206 125C Embossed T/R - 703-CL31B225KCHSFNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.2uF 100V X7R 10% SMD 1206 125C Embossed T/R
703-CL31B225KCHSFNE
Cap Ceramic 2.2uF 100V X7R 10% SMD 1206 125C Embossed T/R 703-CL31B225KCHSFNE
Cap Ceramic 2.2uF 100V X7R 10% SMD 1206 125C Embossed T/R

Cap Ceramic 2.2uF 100V X7R 10% SMD 1206 125C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL31B225KCHSFNETR-ND CL31B225KCHSFNE 703-CL31B225KCHSFNE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Ceramic 2.2uF 100V X7R 10% SMD 1206 125C Embossed T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic X7R; X7R
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details