Samsung Electro-Mechanics 2.2UF 50V Capacitor CL31B225KBHVPNE

Description
CAP CER 2.2UF 50V X7R 1206 Product overview: CL31B225KBHVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KBHVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 50V X7R 1206 Product overview: CL31B225KBHVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KBHVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 50V Capacitor
60-CL31B225KBHVPNE
2.2UF 50V Capacitor 60-CL31B225KBHVPNE
CAP CER 2.2UF 50V X7R 1206 Product overview: CL31B225KBHVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KBHVPNE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X7R 1206 Product overview: CL31B225KBHVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B225KBHVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2575688 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575688
MLCCs - Multilayer Ceramic Capacitors 2575688
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575915P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575915P
MLCCs - Multilayer Ceramic Capacitors 2575915P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575915 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575915
MLCCs - Multilayer Ceramic Capacitors 2575915
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-6735-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6735-2-ND
Ceramic Capacitors 1276-6735-2-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6735-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6735-1-ND
Ceramic Capacitors 1276-6735-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6735-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6735-6-ND
Ceramic Capacitors 1276-6735-6-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B225KBHVPNE - 866754-CL31B225KBHVPNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B225KBHVPNE
866754-CL31B225KBHVPNE
Ceramic Capacitors - CL31B225KBHVPNE 866754-CL31B225KBHVPNE
Manufacturer: Samsung Win Source Part Number: 866754-CL31B225KBHVP NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6735-6, 1276-6735-1, 1276-6735-2

Manufacturer: Samsung
Win Source Part Number: 866754-CL31B225KBHVPNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6735-6, 1276-6735-1, 1276-6735-2

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31B225KBHVPNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31B225KBHVPNE
50V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL31B225KBHVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B225KBHVPNE
Ceramic Capacitors CL31B225KBHVPNE
CAP CER 2.2UF 50V X7R 1206

CAP CER 2.2UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31B225KBHVPNE 2575688 1276-6735-2-ND 1276-6735-6-ND 866754-CL31B225KBHVPNE CL31B225KBHVPNE CL31B225KBHVPNE
Product Name 2.2UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL31B225KBHVPNE Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details