Samsung Electro-Mechanics Ceramic Capacitors CL31B224KCPWPNE

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6696-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6696-2-ND
Ceramic Capacitors 1276-6696-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL31B224KCPWPNE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL31B224KCPWPNE
Capacitors - Ceramic Capacitors CL31B224KCPWPNE
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site
CAP CER 0.22UF 100V X7R 1206 - 703-CL31B224KCPWPNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 100V X7R 1206
703-CL31B224KCPWPNE
CAP CER 0.22UF 100V X7R 1206 703-CL31B224KCPWPNE
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - CL31B224KCPWPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B224KCPWPNE
Ceramic Capacitors CL31B224KCPWPNE
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6696-2-ND CL31B224KCPWPNE 703-CL31B224KCPWPNE CL31B224KCPWPNE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 0.22UF 100V X7R 1206 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers