Samsung Electro-Mechanics 0.22UF 50V Capacitor CL31B224KBFNNNE

Description
CAP CER 0.22UF 50V X7R 1206 Product overview: CL31B224KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B224KBFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V X7R 1206 Product overview: CL31B224KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B224KBFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 50V Capacitor
60-CL31B224KBFNNNE
0.22UF 50V Capacitor 60-CL31B224KBFNNNE
CAP CER 0.22UF 50V X7R 1206 Product overview: CL31B224KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B224KBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V X7R 1206 Product overview: CL31B224KBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B224KBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B224KBFNNNE - 866752-CL31B224KBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B224KBFNNNE
866752-CL31B224KBFNNNE
Ceramic Capacitors - CL31B224KBFNNNE 866752-CL31B224KBFNNNE
Manufacturer: Samsung Win Source Part Number: 866752-CL31B224KBFNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1106-1, 1276-1106-2, 1276-1106-6

Manufacturer: Samsung
Win Source Part Number: 866752-CL31B224KBFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1106-1, 1276-1106-2, 1276-1106-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1106-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1106-6-ND
Ceramic Capacitors 1276-1106-6-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1106-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1106-2-ND
Ceramic Capacitors 1276-1106-2-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1106-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1106-1-ND
Ceramic Capacitors 1276-1106-1-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7666963 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7666963
MLCCs - Multilayer Ceramic Capacitors 7666963
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL31B224KBFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B224KBFNNNE
Ceramic Capacitors CL31B224KBFNNNE
CAP CER 0.22UF 50V X7R 1206

CAP CER 0.22UF 50V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31B224KBFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31B224KBFNNNE
50V 220nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31B224KBFNNNE 866752-CL31B224KBFNNNE 1276-1106-6-ND 1276-1106-2-ND 7666963 CL31B224KBFNNNE CL31B224KBFNNNE
Product Name 0.22UF 50V Capacitor Ceramic Capacitors - CL31B224KBFNNNE Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details