CAP CER 2200PF 630V X7R 1206 Product overview: CL31B222KHFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B222KHFNNNE can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 866750-CL31B222KHFNN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3120-2, 1276-3120-1, 1276-3120-6
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 2200PF 630V X7R 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL31B222KHFNNNE | 866750-CL31B222KHFNNNE | 1276-3120-2-ND | CL31B222KHFNNNE |
| Product Name | 2200PF 630V Capacitor | Ceramic Capacitors - CL31B222KHFNNNE | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF |