Samsung Electro-Mechanics Ceramic Capacitors - CL31B125KPCNFNC CL31B125KPCNFNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 801133-CL31B125KPCNF NC Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Use For General Capacitance: 1.2μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 801133-CL31B125KPCNF NC Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Use For General Capacitance: 1.2μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31B125KPCNFNC - 801133-CL31B125KPCNFNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B125KPCNFNC
801133-CL31B125KPCNFNC
Ceramic Capacitors - CL31B125KPCNFNC 801133-CL31B125KPCNFNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 801133-CL31B125KPCNF NC Packaging: Cut Tape (CT) Mounting Style: SMD Applications: Use For General Capacitance: 1.2μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 801133-CL31B125KPCNFNC
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: Use For General
Capacitance: 1.2μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
1.2UF 10V Capacitor
60-CL31B125KPCNFNC
1.2UF 10V Capacitor 60-CL31B125KPCNFNC
CAP CER 1.2UF 10V X7R 1206 Product overview: CL31B125KPCNFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B125KPCNFNC can be used for catalog matching and distributor lookup.

CAP CER 1.2UF 10V X7R 1206 Product overview: CL31B125KPCNFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B125KPCNFNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 801133-CL31B125KPCNFNC 60-CL31B125KPCNFNC
Product Name Ceramic Capacitors - CL31B125KPCNFNC 1.2UF 10V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.2 microF 1.2 microF
Capacitance Tolerance 10 (+/- %)
WVDC 10 volts 10 volts
WVAC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details