Samsung Electro-Mechanics Ceramic Capacitors CL31B106KPHNNNE

Description
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1311-6-ND
Ceramic Capacitors 1276-1311-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1311-1-ND
Ceramic Capacitors 1276-1311-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1311-2-ND
Ceramic Capacitors 1276-1311-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-CL31B106KPHNNNE
10UF 10V Capacitor 60-CL31B106KPHNNNE
CAP CER 10UF 10V X7R 1206 Product overview: CL31B106KPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KPHNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 1206 Product overview: CL31B106KPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KPHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B106KPHNNNE - 866746-CL31B106KPHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B106KPHNNNE
866746-CL31B106KPHNNNE
Ceramic Capacitors - CL31B106KPHNNNE 866746-CL31B106KPHNNNE
Manufacturer: Samsung Win Source Part Number: 866746-CL31B106KPHNN NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1311-6, 1276-1311-2, 1276-1311-1

Manufacturer: Samsung
Win Source Part Number: 866746-CL31B106KPHNNNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1311-6, 1276-1311-2, 1276-1311-1

Buy Now Datasheet
Ceramic Capacitors - CL31B106KPHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B106KPHNNNE
Ceramic Capacitors CL31B106KPHNNNE
CAP CER 10UF 10V X7R 1206

CAP CER 10UF 10V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31B106KPHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31B106KPHNNNE
10V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1311-6-ND 1276-1311-1-ND 60-CL31B106KPHNNNE 866746-CL31B106KPHNNNE CL31B106KPHNNNE CL31B106KPHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor Ceramic Capacitors - CL31B106KPHNNNE Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers