Manufacturer: Samsung
Win Source Part Number: 843247-CL31B106KOHNF
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
CAP CER 10UF 16V X7R 1206 Product overview: CL31B106KOHNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KOHNFNE can be used for catalog matching and distributor lookup.
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 10UF 16V X7R 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 843247-CL31B106KOHNFNE | 60-CL31B106KOHNFNE | 1276-3104-6-ND | 1276-3104-2-ND | CL31B106KOHNFNE |
| Product Name | Ceramic Capacitors - CL31B106KOHNFNE | 10UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |