Samsung Electro-Mechanics Ceramic Capacitors - CL31B106KLHNNNE CL31B106KLHNNNE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806265-CL31B106KLHNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806265-CL31B106KLHNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31B106KLHNNNE - 806265-CL31B106KLHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B106KLHNNNE
806265-CL31B106KLHNNNE
Ceramic Capacitors - CL31B106KLHNNNE 806265-CL31B106KLHNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 806265-CL31B106KLHNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 806265-CL31B106KLHNNNE
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
10UF 35V Capacitor
60-CL31B106KLHNNNE
10UF 35V Capacitor 60-CL31B106KLHNNNE
CAP CER 10UF 35V X7R 1206 Product overview: CL31B106KLHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KLHNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X7R 1206 Product overview: CL31B106KLHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KLHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3103-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3103-2-ND
Ceramic Capacitors 1276-3103-2-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3103-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3103-1-ND
Ceramic Capacitors 1276-3103-1-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3103-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3103-6-ND
Ceramic Capacitors 1276-3103-6-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7661104 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661104
MLCCs - Multilayer Ceramic Capacitors 7661104
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7661104P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661104P
MLCCs - Multilayer Ceramic Capacitors 7661104P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1711237 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1711237
MLCCs - Multilayer Ceramic Capacitors 1711237
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL31B106KLHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B106KLHNNNE
Ceramic Capacitors CL31B106KLHNNNE
CAP CER 10UF 35V X7R 1206

CAP CER 10UF 35V X7R 1206

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9511
Cap, 10Uf, 35V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9511
CAP, 10UF, 35V, MLCC, 1206; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 35V, MLCC, 1206; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9512 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9512
Cap, 10Uf, 35V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9512
CAP, 10UF, 35V, MLCC, 1206; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 35V, MLCC, 1206; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 806265-CL31B106KLHNNNE 60-CL31B106KLHNNNE 1276-3103-2-ND 1276-3103-6-ND 7661104 7661104P CL31B106KLHNNNE 82AC9511
Product Name Ceramic Capacitors - CL31B106KLHNNNE 10UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 35V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
WVAC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details