Samsung Electro-Mechanics Hard To Find - CL31B106KAHNNNE CL31B106KAHNNNE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 718098-CL31B106KAHNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 718098-CL31B106KAHNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - CL31B106KAHNNNE - 718098-CL31B106KAHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - CL31B106KAHNNNE
718098-CL31B106KAHNNNE
Hard To Find - CL31B106KAHNNNE 718098-CL31B106KAHNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 718098-CL31B106KAHNN NE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 718098-CL31B106KAHNNNE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7666773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7666773
MLCCs - Multilayer Ceramic Capacitors 7666773
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-CL31B106KAHNNNE
10UF 25V Capacitor 60-CL31B106KAHNNNE
CAP CER 10UF 25V X7R 1206 Product overview: CL31B106KAHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KAHNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1206 Product overview: CL31B106KAHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B106KAHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1804-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1804-1-ND
Ceramic Capacitors 1276-1804-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1804-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1804-6-ND
Ceramic Capacitors 1276-1804-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1804-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1804-2-ND
Ceramic Capacitors 1276-1804-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9510
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9510
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9509
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9509
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 42AH1733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
42AH1733
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 42AH1733
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31B106KAHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31B106KAHNNNE
25V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL31B106KAHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B106KAHNNNE
Ceramic Capacitors CL31B106KAHNNNE
CAP CER 10UF 25V X7R 1206

CAP CER 10UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718098-CL31B106KAHNNNE 7666773 60-CL31B106KAHNNNE 1276-1804-1-ND 1276-1804-6-ND 82AC9510 42AH1733 CL31B106KAHNNNE CL31B106KAHNNNE
Product Name Hard To Find - CL31B106KAHNNNE MLCCs - Multilayer Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details