Samsung Electro-Mechanics Ceramic Capacitors - CL31B105KBHWPNE CL31B105KBHWPNE

Description
Manufacturer: Samsung Win Source Part Number: 866744-CL31B105KBHWP NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6737-6, 1276-6737-1, 1276-6737-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866744-CL31B105KBHWP NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6737-6, 1276-6737-1, 1276-6737-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31B105KBHWPNE - 866744-CL31B105KBHWPNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B105KBHWPNE
866744-CL31B105KBHWPNE
Ceramic Capacitors - CL31B105KBHWPNE 866744-CL31B105KBHWPNE
Manufacturer: Samsung Win Source Part Number: 866744-CL31B105KBHWP NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6737-6, 1276-6737-1, 1276-6737-2

Manufacturer: Samsung
Win Source Part Number: 866744-CL31B105KBHWPNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6737-6, 1276-6737-1, 1276-6737-2

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-CL31B105KBHWPNE
1UF 50V Capacitor 60-CL31B105KBHWPNE
CAP CER 1UF 50V X7R 1206 Product overview: CL31B105KBHWPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B105KBHWPNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X7R 1206 Product overview: CL31B105KBHWPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B105KBHWPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6737-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6737-1-ND
Ceramic Capacitors 1276-6737-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6737-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6737-6-ND
Ceramic Capacitors 1276-6737-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6737-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6737-2-ND
Ceramic Capacitors 1276-6737-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B105KBHWPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B105KBHWPNE
Ceramic Capacitors CL31B105KBHWPNE
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 70AH5986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
70AH5986
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 70AH5986
CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 70AH5985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
70AH5985
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 70AH5985
CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866744-CL31B105KBHWPNE 60-CL31B105KBHWPNE 1276-6737-1-ND 1276-6737-6-ND CL31B105KBHWPNE 70AH5986
Product Name Ceramic Capacitors - CL31B105KBHWPNE 1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details