Samsung Electro-Mechanics Ceramic Capacitors CL31B105KBH5PNE

Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3090-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3090-2-ND
Ceramic Capacitors 1276-3090-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B105KBH5PNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B105KBH5PNE
Ceramic Capacitors CL31B105KBH5PNE
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 70AH5988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
70AH5988
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 70AH5988
CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 70AH5987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
70AH5987
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 70AH5987
CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 50V, MLCC, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ceramic 1uF 50V X7R 10% SMD 1206 125C Embossed T/R - 703-CL31B105KBH5PNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 50V X7R 10% SMD 1206 125C Embossed T/R
703-CL31B105KBH5PNE
Cap Ceramic 1uF 50V X7R 10% SMD 1206 125C Embossed T/R 703-CL31B105KBH5PNE
Cap Ceramic 1uF 50V X7R 10% SMD 1206 125C Embossed T/R

Cap Ceramic 1uF 50V X7R 10% SMD 1206 125C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3090-2-ND CL31B105KBH5PNE 70AH5988 703-CL31B105KBH5PNE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap Ceramic 1uF 50V X7R 10% SMD 1206 125C Embossed T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PHB400K2H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details