Samsung Electro-Mechanics Ceramic Capacitors - CL31B105KAHNFNE CL31B105KAHNFNE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802931-CL31B105KAHNF NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802931-CL31B105KAHNF NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31B105KAHNFNE - 802931-CL31B105KAHNFNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B105KAHNFNE
802931-CL31B105KAHNFNE
Ceramic Capacitors - CL31B105KAHNFNE 802931-CL31B105KAHNFNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 802931-CL31B105KAHNF NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 802931-CL31B105KAHNFNE
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 1uF 25V Capacitor
60-CL31B105KAHNFNE
SMD 1uF 25V Capacitor 60-CL31B105KAHNFNE
Cap Ceramic 1uF 25V X7R 10% Pad SMD 1206 125°C T/R Product overview: CL31B105KAHNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B105KAHNFNE can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 25V X7R 10% Pad SMD 1206 125°C T/R Product overview: CL31B105KAHNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B105KAHNFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3086-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3086-1-ND
Ceramic Capacitors 1276-3086-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3086-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3086-2-ND
Ceramic Capacitors 1276-3086-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3086-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3086-6-ND
Ceramic Capacitors 1276-3086-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 1UF 25V X7R 1206 - 703-CL31B105KAHNFNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 25V X7R 1206
703-CL31B105KAHNFNE
CAP CER 1UF 25V X7R 1206 703-CL31B105KAHNFNE
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 802931-CL31B105KAHNFNE 60-CL31B105KAHNFNE 1276-3086-1-ND 1276-3086-6-ND 703-CL31B105KAHNFNE
Product Name Ceramic Capacitors - CL31B105KAHNFNE SMD 1uF 25V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 1UF 25V X7R 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 to ? volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details