Samsung Electro-Mechanics Ceramic Capacitors CL31B104KCPWPNE

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6634-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6634-2-ND
Ceramic Capacitors 1276-6634-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6634-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6634-6-ND
Ceramic Capacitors 1276-6634-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6634-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6634-1-ND
Ceramic Capacitors 1276-6634-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 0.1UF 100V X7R 1206 - 703-CL31B104KCPWPNE - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 1206
703-CL31B104KCPWPNE
CAP CER 0.1UF 100V X7R 1206 703-CL31B104KCPWPNE
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - CL31B104KCPWPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B104KCPWPNE
Ceramic Capacitors CL31B104KCPWPNE
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6634-2-ND 1276-6634-6-ND 703-CL31B104KCPWPNE CL31B104KCPWPNE
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 100V X7R 1206 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details