Samsung Electro-Mechanics Ceramic Capacitors CL31B104KCFNNNE

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1151-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1151-6-ND
Ceramic Capacitors 1276-1151-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1151-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1151-1-ND
Ceramic Capacitors 1276-1151-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1151-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1151-2-ND
Ceramic Capacitors 1276-1151-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-CL31B104KCFNNNE
0.1UF 100V Capacitor 60-CL31B104KCFNNNE
CAP CER 0.1UF 100V X7R 1206 Product overview: CL31B104KCFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B104KCFNNNE can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 1206 Product overview: CL31B104KCFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B104KCFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7667048 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7667048
MLCCs - Multilayer Ceramic Capacitors 7667048
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL31B104KCFNNNE - 1161741-CL31B104KCFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B104KCFNNNE
1161741-CL31B104KCFNNNE
Ceramic Capacitors - CL31B104KCFNNNE 1161741-CL31B104KCFNNNE
Manufacturer: Samsung Win Source Part Number: 1161741-CL31B104KCFN NNE Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Samsung
Win Source Part Number: 1161741-CL31B104KCFNNNE
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now
Ceramic Capacitors - CL31B104KCFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B104KCFNNNE
Ceramic Capacitors CL31B104KCFNNNE
CAP CER 0.1UF 100V X7R 1206

CAP CER 0.1UF 100V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31B104KCFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31B104KCFNNNE
100V 100nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 100nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1151-6-ND 1276-1151-1-ND 60-CL31B104KCFNNNE 7667048 1161741-CL31B104KCFNNNE CL31B104KCFNNNE CL31B104KCFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL31B104KCFNNNE Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers