Samsung Electro-Mechanics 10000PF 630V Capacitor CL31B103KHFNFNE

Description
CAP CER 10000PF 630V X7R 1206 Product overview: CL31B103KHFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KHFNFNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 630V X7R 1206 Product overview: CL31B103KHFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KHFNFNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 630V Capacitor
60-CL31B103KHFNFNE
10000PF 630V Capacitor 60-CL31B103KHFNFNE
CAP CER 10000PF 630V X7R 1206 Product overview: CL31B103KHFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KHFNFNE can be used for catalog matching and distributor lookup.

CAP CER 10000PF 630V X7R 1206 Product overview: CL31B103KHFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KHFNFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3077-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3077-2-ND
Ceramic Capacitors 1276-3077-2-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3077-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3077-6-ND
Ceramic Capacitors 1276-3077-6-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3077-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3077-1-ND
Ceramic Capacitors 1276-3077-1-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B103KHFNFNE - 866740-CL31B103KHFNFNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B103KHFNFNE
866740-CL31B103KHFNFNE
Ceramic Capacitors - CL31B103KHFNFNE 866740-CL31B103KHFNFNE
Manufacturer: Samsung Win Source Part Number: 866740-CL31B103KHFNF NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3077-2, 1276-3077-1, 1276-3077-6

Manufacturer: Samsung
Win Source Part Number: 866740-CL31B103KHFNFNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3077-2, 1276-3077-1, 1276-3077-6

Buy Now Datasheet
Ceramic Capacitors - CL31B103KHFNFNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B103KHFNFNE
Ceramic Capacitors CL31B103KHFNFNE
CAP CER 10000PF 630V X7R 1206

CAP CER 10000PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31B103KHFNFNE 1276-3077-2-ND 1276-3077-6-ND 866740-CL31B103KHFNFNE CL31B103KHFNFNE
Product Name 10000PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL31B103KHFNFNE Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details