Samsung Electronics Co., Ltd. Ceramic Capacitors - CL31B103KBNC CL31B103KBNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985560-CL31B103KBNC Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985560-CL31B103KBNC Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31B103KBNC - 985560-CL31B103KBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B103KBNC
985560-CL31B103KBNC
Ceramic Capacitors - CL31B103KBNC 985560-CL31B103KBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985560-CL31B103KBNC Voltage Rating: 50 V Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985560-CL31B103KBNC
Voltage Rating: 50 V
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Height: 1.4 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now
Singapore, Singapore
SMD 0.01uF 50V Capacitor
60-CL31B103KBNC
SMD 0.01uF 50V Capacitor 60-CL31B103KBNC
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: CL31B103KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KBNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 1206 125°C T/R Product overview: CL31B103KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KBNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 985560-CL31B103KBNC 60-CL31B103KBNC
Product Name Ceramic Capacitors - CL31B103KBNC SMD 0.01uF 50V Capacitor
Capacitance Range 0.0100 microF 10000 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details