Samsung Electro-Mechanics Ceramic Capacitors CL31B103KBCNNNC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1035-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1035-2-ND
Ceramic Capacitors 1276-1035-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-CL31B103KBCNNNC
10000PF 50V Capacitor 60-CL31B103KBCNNNC
CAP CER 10000PF 50V X7R 1206 Product overview: CL31B103KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KBCNNNC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 1206 Product overview: CL31B103KBCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B103KBCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B103KBCNNNC - 804691-CL31B103KBCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B103KBCNNNC
804691-CL31B103KBCNNNC
Ceramic Capacitors - CL31B103KBCNNNC 804691-CL31B103KBCNNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 804691-CL31B103KBCNN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 804691-CL31B103KBCNNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9499
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9499
CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9500
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9500
CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 42AH1728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
42AH1728
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 42AH1728
CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CL31B103KBCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B103KBCNNNC
Ceramic Capacitors CL31B103KBCNNNC
CAP CER 10000PF 50V X7R 1206

CAP CER 10000PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1035-2-ND 60-CL31B103KBCNNNC 804691-CL31B103KBCNNNC 82AC9499 42AH1728 CL31B103KBCNNNC
Product Name Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors - CL31B103KBCNNNC Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details