Samsung Electro-Mechanics Ceramic Capacitors CL31B102KHFSFNE

Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3069-2-ND
Ceramic Capacitors 1276-3069-2-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31B102KHFSFNE - 866738-CL31B102KHFSFNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B102KHFSFNE
866738-CL31B102KHFSFNE
Ceramic Capacitors - CL31B102KHFSFNE 866738-CL31B102KHFSFNE
Manufacturer: Samsung Win Source Part Number: 866738-CL31B102KHFSF NE Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3069-6, 1276-3069-2, 1276-3069-1

Manufacturer: Samsung
Win Source Part Number: 866738-CL31B102KHFSFNE
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3069-6, 1276-3069-2, 1276-3069-1

Buy Now Datasheet
Singapore, Singapore
1000PF 630V Capacitor
60-CL31B102KHFSFNE
1000PF 630V Capacitor 60-CL31B102KHFSFNE
CAP CER 1000PF 630V X7R 1206 Product overview: CL31B102KHFSFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KHFSFNE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 630V X7R 1206 Product overview: CL31B102KHFSFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KHFSFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 0.001uF 630V X7R 10% SMD 1206 125°C Embossed T/R - 703-CL31B102KHFSFNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.001uF 630V X7R 10% SMD 1206 125°C Embossed T/R
703-CL31B102KHFSFNE
Cap Ceramic 0.001uF 630V X7R 10% SMD 1206 125°C Embossed T/R 703-CL31B102KHFSFNE
Cap Ceramic 0.001uF 630V X7R 10% SMD 1206 125°C Embossed T/R

Cap Ceramic 0.001uF 630V X7R 10% SMD 1206 125°C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3069-2-ND 866738-CL31B102KHFSFNE 60-CL31B102KHFSFNE 703-CL31B102KHFSFNE
Product Name Ceramic Capacitors Ceramic Capacitors - CL31B102KHFSFNE 1000PF 630V Capacitor Cap Ceramic 0.001uF 630V X7R 10% SMD 1206 125°C Embossed T/R
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details