Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL31B102KGFNFNE

Description
Win Source Part Number: 1052281-CL31B102KGFN FNE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C1206C102K5RACTU; C1206C102K5RAC7210; CC1206KRX7R9BB102; CC1206KKX7RBBB102; CC1206KRX7RABB102; C3216X7R2J102K115AA; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-3065-2,1276-306 5-1,1276-3065-6
Request a Quote Datasheet
Description
Win Source Part Number: 1052281-CL31B102KGFN FNE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C1206C102K5RACTU; C1206C102K5RAC7210; CC1206KRX7R9BB102; CC1206KKX7RBBB102; CC1206KRX7RABB102; C3216X7R2J102K115AA; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-3065-2,1276-306 5-1,1276-3065-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1052281-CL31B102KGFNFNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052281-CL31B102KGFNFNE
Capacitors - Ceramic Capacitors 1052281-CL31B102KGFNFNE
Win Source Part Number: 1052281-CL31B102KGFN FNE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C1206C102K5RACTU; C1206C102K5RAC7210; CC1206KRX7R9BB102; CC1206KKX7RBBB102; CC1206KRX7RABB102; C3216X7R2J102K115AA; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-3065-2,1276-306 5-1,1276-3065-6

Win Source Part Number: 1052281-CL31B102KGFNFNE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C1206C102K5RACTU; C1206C102K5RAC7210; CC1206KRX7R9BB102; CC1206KKX7RBBB102; CC1206KRX7RABB102; C3216X7R2J102K115AA;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3065-2,1276-3065-1,1276-3065-6

Buy Now Datasheet
Singapore, Singapore
1000PF 500V Capacitor
60-CL31B102KGFNFNE
1000PF 500V Capacitor 60-CL31B102KGFNFNE
CAP CER 1000PF 500V X7R 1206 Product overview: CL31B102KGFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KGFNFNE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 500V X7R 1206 Product overview: CL31B102KGFNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KGFNFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-3065-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3065-6-ND
Ceramic Capacitors 1276-3065-6-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3065-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3065-1-ND
Ceramic Capacitors 1276-3065-1-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3065-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3065-2-ND
Ceramic Capacitors 1276-3065-2-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1052281-CL31B102KGFNFNE 60-CL31B102KGFNFNE 1276-3065-6-ND 1276-3065-1-ND
Product Name Capacitors - Ceramic Capacitors 1000PF 500V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details