Samsung Electro-Mechanics Ceramic Capacitors - CL31B102KDCNNNC CL31B102KDCNNNC

Description
Manufacturer: Samsung Win Source Part Number: 866737-CL31B102KDCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2734-2, 1276-2734-6, 1276-2734-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866737-CL31B102KDCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2734-2, 1276-2734-6, 1276-2734-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31B102KDCNNNC - 866737-CL31B102KDCNNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31B102KDCNNNC
866737-CL31B102KDCNNNC
Ceramic Capacitors - CL31B102KDCNNNC 866737-CL31B102KDCNNNC
Manufacturer: Samsung Win Source Part Number: 866737-CL31B102KDCNN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2734-2, 1276-2734-6, 1276-2734-1

Manufacturer: Samsung
Win Source Part Number: 866737-CL31B102KDCNNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2734-2, 1276-2734-6, 1276-2734-1

Buy Now Datasheet
Ceramic Capacitors - 1276-2734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2734-2-ND
Ceramic Capacitors 1276-2734-2-ND
1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2734-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2734-1-ND
Ceramic Capacitors 1276-2734-1-ND
1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2734-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2734-6-ND
Ceramic Capacitors 1276-2734-6-ND
1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 200V Capacitor
60-CL31B102KDCNNNC
1000PF 200V Capacitor 60-CL31B102KDCNNNC
CAP CER 1000PF 200V X7R 1206 Product overview: CL31B102KDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KDCNNNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 200V X7R 1206 Product overview: CL31B102KDCNNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31B102KDCNNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31B102KDCNNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31B102KDCNNNC
Ceramic Capacitors CL31B102KDCNNNC
CAP CER 1000PF 200V X7R 1206

CAP CER 1000PF 200V X7R 1206

Supplier's Site Datasheet
Cap Ceramic 0.001uF 200V X7R 10% SMD 1206 125C T/R - 703-CL31B102KDCNNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.001uF 200V X7R 10% SMD 1206 125C T/R
703-CL31B102KDCNNNC
Cap Ceramic 0.001uF 200V X7R 10% SMD 1206 125C T/R 703-CL31B102KDCNNNC
Cap Ceramic 0.001uF 200V X7R 10% SMD 1206 125C T/R

Cap Ceramic 0.001uF 200V X7R 10% SMD 1206 125C T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866737-CL31B102KDCNNNC 1276-2734-2-ND 1276-2734-6-ND 60-CL31B102KDCNNNC CL31B102KDCNNNC 703-CL31B102KDCNNNC
Product Name Ceramic Capacitors - CL31B102KDCNNNC Ceramic Capacitors Ceramic Capacitors 1000PF 200V Capacitor Ceramic Capacitors Cap Ceramic 0.001uF 200V X7R 10% SMD 1206 125C T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details