Samsung Electro-Mechanics Ceramic Capacitors CL31A476MQHNNNF

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL31A476MQHNNNFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A476MQHNNNFTR-ND
Ceramic Capacitors 1276-CL31A476MQHNNNFTR-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
OEM Souring - 1468169-CL31A476MQHNNNF - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468169-CL31A476MQHN NNF Manufacturer: Samsung

Category: OEM Souring
Win Source Part Number: 1468169-CL31A476MQHNNNF
Manufacturer: Samsung

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1276-CL31A476MQHNNNFTR-ND 1468169-CL31A476MQHNNNF
Product Name Ceramic Capacitors OEM Souring
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details