Samsung Electro-Mechanics 47UF 10V Capacitor CL31A476MPHNNNE

Description
CAP CER 47UF 10V X5R 1206 Product overview: CL31A476MPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A476MPHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 10V X5R 1206 Product overview: CL31A476MPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A476MPHNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 10V Capacitor
60-CL31A476MPHNNNE
47UF 10V Capacitor 60-CL31A476MPHNNNE
CAP CER 47UF 10V X5R 1206 Product overview: CL31A476MPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A476MPHNNNE can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X5R 1206 Product overview: CL31A476MPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A476MPHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358309-CL31A476MPHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358309-CL31A476MPHNNNE
Capacitors - Ceramic Capacitors 1358309-CL31A476MPHNNNE
Win Source Part Number: 1358309-CL31A476MPHN NNE Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Applications: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm)

Win Source Part Number: 1358309-CL31A476MPHNNNE
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10V
Applications: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)

Buy Now Datasheet
Ceramic Capacitors - 1276-3063-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3063-2-ND
Ceramic Capacitors 1276-3063-2-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3063-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3063-6-ND
Ceramic Capacitors 1276-3063-6-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3063-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3063-1-ND
Ceramic Capacitors 1276-3063-1-ND
47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31A476MPHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A476MPHNNNE
Ceramic Capacitors CL31A476MPHNNNE
CAP CER 47UF 10V X5R 1206

CAP CER 47UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31A476MPHNNNE 1358309-CL31A476MPHNNNE 1276-3063-2-ND 1276-3063-6-ND CL31A476MPHNNNE
Product Name 47UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329362-C0603C472K1RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers