4.7µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 811083-CL31A475KOCLN
Packaging: Reel
Mounting Style: SMD
Features: Low Profile
Applications: Use For General
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
CAP CER 4.7UF 16V X5R 1206 Product overview: CL31A475KOCLNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KOCLNNC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-2733-1-ND | 811083-CL31A475KOCLNNC | 60-CL31A475KOCLNNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - CL31A475KOCLNNC | 4.7UF 16V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |