Samsung Electro-Mechanics Ceramic Capacitors CL31A475KL9LNNC

Description
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2732-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2732-6-ND
Ceramic Capacitors 1276-2732-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2732-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2732-1-ND
Ceramic Capacitors 1276-2732-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2732-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2732-2-ND
Ceramic Capacitors 1276-2732-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 957775-CL31A475KL9LNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
957775-CL31A475KL9LNNC
Capacitors - Ceramic Capacitors 957775-CL31A475KL9LNNC
Win Source Part Number: 957775-CL31A475KL9LN NC Category: Capacitors>Ceramic Capacitors Series: CL Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GRM319R61C475KA88D; C3216X5R1E475K085AB; C3216X5R1E475K115AB; C3216X5R1C475K115AA; C1206C475K4PACTU; UMK316BJ475KL-T; UMK316ABJ475KD-T; LMK316BJ475KD-T; TMK316BJ475KD-T; GRM319R61H475KA12D; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2732-6,1276-273 2-2,1276-2732-1

Win Source Part Number: 957775-CL31A475KL9LNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Features: Low Profile
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GRM319R61C475KA88D; C3216X5R1E475K085AB; C3216X5R1E475K115AB; C3216X5R1C475K115AA; C1206C475K4PACTU; UMK316BJ475KL-T; UMK316ABJ475KD-T; LMK316BJ475KD-T; TMK316BJ475KD-T; GRM319R61H475KA12D;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2732-6,1276-2732-2,1276-2732-1

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
60-CL31A475KL9LNNC
4.7UF 35V Capacitor 60-CL31A475KL9LNNC
CAP CER 4.7UF 35V X5R 1206 Product overview: CL31A475KL9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KL9LNNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X5R 1206 Product overview: CL31A475KL9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A475KL9LNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31A475KL9LNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31A475KL9LNNC
35V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL31A475KL9LNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A475KL9LNNC
Ceramic Capacitors CL31A475KL9LNNC
CAP CER 4.7UF 35V X5R 1206

CAP CER 4.7UF 35V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2732-6-ND 1276-2732-1-ND 957775-CL31A475KL9LNNC 60-CL31A475KL9LNNC CL31A475KL9LNNC CL31A475KL9LNNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 35V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details