Samsung Electro-Mechanics Ceramic Capacitors - CL31A226KPHNNNE CL31A226KPHNNNE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 801041-CL31A226KPHNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 801041-CL31A226KPHNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31A226KPHNNNE - 801041-CL31A226KPHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A226KPHNNNE
801041-CL31A226KPHNNNE
Ceramic Capacitors - CL31A226KPHNNNE 801041-CL31A226KPHNNNE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 801041-CL31A226KPHNN NE Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.071" (1.80mm) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 801041-CL31A226KPHNNNE
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.071" (1.80mm)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - 1276-1287-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1287-2-ND
Ceramic Capacitors 1276-1287-2-ND
22µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1287-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1287-1-ND
Ceramic Capacitors 1276-1287-1-ND
22µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1287-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1287-6-ND
Ceramic Capacitors 1276-1287-6-ND
22µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-CL31A226KPHNNNE
22UF 10V Capacitor 60-CL31A226KPHNNNE
CAP CER 22UF 10V X5R 1206 Product overview: CL31A226KPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KPHNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 1206 Product overview: CL31A226KPHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KPHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9494
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9494
CAP, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CAP, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9493
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9493
CAP, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 42AH1726 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
42AH1726
Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 42AH1726
CAP, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22UF, 10V, MLCC, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CL31A226KPHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A226KPHNNNE
Ceramic Capacitors CL31A226KPHNNNE
CAP CER 22UF 10V X5R 1206

CAP CER 22UF 10V X5R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31A226KPHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31A226KPHNNNE
10V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 801041-CL31A226KPHNNNE 1276-1287-2-ND 1276-1287-6-ND 60-CL31A226KPHNNNE 82AC9494 82AC9493 42AH1726 CL31A226KPHNNNE CL31A226KPHNNNE
Product Name Ceramic Capacitors - CL31A226KPHNNNE Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 22Uf, 10V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details