Samsung Electro-Mechanics Ceramic Capacitors CL31A226KOHNNNE

Description
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3048-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3048-2-ND
Ceramic Capacitors 1276-3048-2-ND
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3048-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3048-1-ND
Ceramic Capacitors 1276-3048-1-ND
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3048-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3048-6-ND
Ceramic Capacitors 1276-3048-6-ND
22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31A226KOHNNNE - 915473-CL31A226KOHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A226KOHNNNE
915473-CL31A226KOHNNNE
Ceramic Capacitors - CL31A226KOHNNNE 915473-CL31A226KOHNNNE
Manufacturer: Samsung Win Source Part Number: 915473-CL31A226KOHNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3048-6, 1276-3048-1, 1276-3048-2

Manufacturer: Samsung
Win Source Part Number: 915473-CL31A226KOHNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3048-6, 1276-3048-1, 1276-3048-2

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-CL31A226KOHNNNE
22UF 16V Capacitor 60-CL31A226KOHNNNE
CAP CER 22UF 16V X5R 1206 Product overview: CL31A226KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KOHNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 1206 Product overview: CL31A226KOHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KOHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31A226KOHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A226KOHNNNE
Ceramic Capacitors CL31A226KOHNNNE
CAP CER 22UF 16V X5R 1206

CAP CER 22UF 16V X5R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31A226KOHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31A226KOHNNNE
16V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3048-2-ND 1276-3048-6-ND 915473-CL31A226KOHNNNE 60-CL31A226KOHNNNE CL31A226KOHNNNE CL31A226KOHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL31A226KOHNNNE 22UF 16V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details