Samsung Electronics Co., Ltd. Ceramic Capacitors - CL31A226KOHNFNE CL31A226KOHNFNE

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113759-CL31A226KOHN FNE Voltage Rating: 16 V Capacitance: 22 µF Tolerance: 10 % Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113759-CL31A226KOHN FNE Voltage Rating: 16 V Capacitance: 22 µF Tolerance: 10 % Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31A226KOHNFNE - 1113759-CL31A226KOHNFNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A226KOHNFNE
1113759-CL31A226KOHNFNE
Ceramic Capacitors - CL31A226KOHNFNE 1113759-CL31A226KOHNFNE
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113759-CL31A226KOHN FNE Voltage Rating: 16 V Capacitance: 22 µF Tolerance: 10 % Height: 1.4 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 85 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113759-CL31A226KOHNFNE
Voltage Rating: 16 V
Capacitance: 22 µF
Tolerance: 10 %
Height: 1.4 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
SMD 22uF 16V Capacitor
60-CL31A226KOHNFNE
SMD 22uF 16V Capacitor 60-CL31A226KOHNFNE
Cap Ceramic 22uF 16V X5R 10% Pad SMD 1206 85°C T/R Product overview: CL31A226KOHNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KOHNFNE can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 16V X5R 10% Pad SMD 1206 85°C T/R Product overview: CL31A226KOHNFNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KOHNFNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1113759-CL31A226KOHNFNE 60-CL31A226KOHNFNE
Product Name Ceramic Capacitors - CL31A226KOHNFNE SMD 22uF 16V Capacitor
Capacitance Range 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details