Samsung Electro-Mechanics Ceramic Capacitors CL31A226KAHNNNE

Description
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3047-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3047-1-ND
Ceramic Capacitors 1276-3047-1-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3047-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3047-6-ND
Ceramic Capacitors 1276-3047-6-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3047-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3047-2-ND
Ceramic Capacitors 1276-3047-2-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31A226KAHNNNE - 1161740-CL31A226KAHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A226KAHNNNE
1161740-CL31A226KAHNNNE
Ceramic Capacitors - CL31A226KAHNNNE 1161740-CL31A226KAHNNNE
Manufacturer: Samsung Win Source Part Number: 1161740-CL31A226KAHN NNE Family Name: CL Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Alternative Parts (Cross-Reference): NMC1206X5R226K25TRPL PF; C1206X5R250-226KNE; 12063D226KAT4A; Introduction Date: October 27, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Samsung
Win Source Part Number: 1161740-CL31A226KAHNNNE
Family Name: CL
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Alternative Parts (Cross-Reference): NMC1206X5R226K25TRPLPF; C1206X5R250-226KNE; 12063D226KAT4A;
Introduction Date: October 27, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now
Singapore, Singapore
22UF 25V Capacitor
60-CL31A226KAHNNNE
22UF 25V Capacitor 60-CL31A226KAHNNNE
CAP CER 22UF 25V X5R 1206 Product overview: CL31A226KAHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KAHNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 1206 Product overview: CL31A226KAHNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A226KAHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31A226KAHNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31A226KAHNNNE
25V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9491
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9491
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9492
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9492
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 42AH1725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
42AH1725
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 42AH1725
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CL31A226KAHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A226KAHNNNE
Ceramic Capacitors CL31A226KAHNNNE
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3047-1-ND 1276-3047-6-ND 1161740-CL31A226KAHNNNE 60-CL31A226KAHNNNE CL31A226KAHNNNE 82AC9491 42AH1725 CL31A226KAHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL31A226KAHNNNE 22UF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details