Samsung Electro-Mechanics Ceramic Capacitors CL31A225KC9LNNC

Description
2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2724-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2724-1-ND
Ceramic Capacitors 1276-2724-1-ND
2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2724-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2724-6-ND
Ceramic Capacitors 1276-2724-6-ND
2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2724-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2724-2-ND
Ceramic Capacitors 1276-2724-2-ND
2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31A225KC9LNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A225KC9LNNC
Ceramic Capacitors CL31A225KC9LNNC
CAP CER 2.2UF 100V X5R 1206

CAP CER 2.2UF 100V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2724-1-ND 1276-2724-6-ND CL31A225KC9LNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details