Samsung Electro-Mechanics Ceramic Capacitors CL31A225KB9LNNC

Description
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2723-1-ND
Ceramic Capacitors 1276-2723-1-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2723-6-ND
Ceramic Capacitors 1276-2723-6-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2723-2-ND
Ceramic Capacitors 1276-2723-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-CL31A225KB9LNNC
2.2UF 50V Capacitor 60-CL31A225KB9LNNC
CAP CER 2.2UF 50V X5R 1206 Product overview: CL31A225KB9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A225KB9LNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X5R 1206 Product overview: CL31A225KB9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A225KB9LNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31A225KB9LNNC - 866735-CL31A225KB9LNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A225KB9LNNC
866735-CL31A225KB9LNNC
Ceramic Capacitors - CL31A225KB9LNNC 866735-CL31A225KB9LNNC
Manufacturer: Samsung Win Source Part Number: 866735-CL31A225KB9LN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2723-2, 1276-2723-6, 1276-2723-1

Manufacturer: Samsung
Win Source Part Number: 866735-CL31A225KB9LNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2723-2, 1276-2723-6, 1276-2723-1

Buy Now Datasheet
Ceramic Capacitors - CL31A225KB9LNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A225KB9LNNC
Ceramic Capacitors CL31A225KB9LNNC
CAP CER 2.2UF 50V X5R 1206

CAP CER 2.2UF 50V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2723-1-ND 1276-2723-6-ND 60-CL31A225KB9LNNC 866735-CL31A225KB9LNNC CL31A225KB9LNNC
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 50V Capacitor Ceramic Capacitors - CL31A225KB9LNNC Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details