Samsung Electro-Mechanics Ceramic Capacitors - CL31A107MQHNNWE CL31A107MQHNNWE

Description
Manufacturer: Samsung Win Source Part Number: 915472-CL31A107MQHNN WE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915472-CL31A107MQHNN WE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31A107MQHNNWE - 915472-CL31A107MQHNNWE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A107MQHNNWE
915472-CL31A107MQHNNWE
Ceramic Capacitors - CL31A107MQHNNWE 915472-CL31A107MQHNNWE
Manufacturer: Samsung Win Source Part Number: 915472-CL31A107MQHNN WE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 100 µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 915472-CL31A107MQHNNWE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 100 µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
100UF 6.3V Capacitor
60-CL31A107MQHNNWE
100UF 6.3V Capacitor 60-CL31A107MQHNNWE
CAP CER 100UF 6.3V X5R 1206 Product overview: CL31A107MQHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A107MQHNNWE can be used for catalog matching and distributor lookup.

CAP CER 100UF 6.3V X5R 1206 Product overview: CL31A107MQHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A107MQHNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL31A107MQHNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A107MQHNNWETR-ND
Ceramic Capacitors 1276-CL31A107MQHNNWETR-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31A107MQHNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A107MQHNNWECT-ND
Ceramic Capacitors 1276-CL31A107MQHNNWECT-ND
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31A107MQHNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A107MQHNNWEDKR-ND
Ceramic Capacitors 1276-CL31A107MQHNNWEDKR-ND
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - CL31A107MQHNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A107MQHNNWE
Ceramic Capacitors CL31A107MQHNNWE
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL31A107MQHNNWE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL31A107MQHNNWE
Capacitors - Ceramic Capacitors CL31A107MQHNNWE
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915472-CL31A107MQHNNWE 60-CL31A107MQHNNWE 1276-CL31A107MQHNNWETR-ND 1276-CL31A107MQHNNWEDKR-ND CL31A107MQHNNWE CL31A107MQHNNWE
Product Name Ceramic Capacitors - CL31A107MQHNNWE 100UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-3651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers