Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL31A107MQHNNNE

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7661078 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661078
MLCCs - Multilayer Ceramic Capacitors 7661078
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7661078P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661078P
MLCCs - Multilayer Ceramic Capacitors 7661078P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-1782-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1782-6-ND
Ceramic Capacitors 1276-1782-6-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1782-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1782-1-ND
Ceramic Capacitors 1276-1782-1-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1782-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1782-2-ND
Ceramic Capacitors 1276-1782-2-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
SMD 100uF 6.3V Capacitor - 48-CL31A107MQHNNNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uF 6.3V Capacitor
48-CL31A107MQHNNNE
SMD 100uF 6.3V Capacitor 48-CL31A107MQHNNNE
100uF 6.3V X5R Ceramic MLCC Capacitor 1206 SMD T/R Product overview: CL31A107MQHNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL31A107MQHNNNE can be used for catalog matching and distributor lookup.

100uF 6.3V X5R Ceramic MLCC Capacitor 1206 SMD T/R Product overview: CL31A107MQHNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CL31A107MQHNNNE can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL31A107MQHNNNE - 1029356-CL31A107MQHNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A107MQHNNNE
1029356-CL31A107MQHNNNE
Ceramic Capacitors - CL31A107MQHNNNE 1029356-CL31A107MQHNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029356-CL31A107MQHN NNE Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Family Name: CL Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): GMC31X5R107M6R3NT; C1206C107M9PACTM; 6R3R18X107MV4E; NMC1206X5R107M6.3TRP LPF; Introduction Date: September 16, 2009 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029356-CL31A107MQHNNNE
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Family Name: CL
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): GMC31X5R107M6R3NT; C1206C107M9PACTM; 6R3R18X107MV4E; NMC1206X5R107M6.3TRPLPF;
Introduction Date: September 16, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals
Quantity per package: 2k pcs

Buy Now Datasheet
Ceramic Capacitors - CL31A107MQHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A107MQHNNNE
Ceramic Capacitors CL31A107MQHNNNE
CAP CER 100UF 6.3V X5R 1206

CAP CER 100UF 6.3V X5R 1206

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9490
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9490
CAP, 100UF, 6.3V, MLCC, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, 100UF, 6.3V, MLCC, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 82AC9489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
82AC9489
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 82AC9489
CAP, 100UF, 6.3V, MLCC, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, 100UF, 6.3V, MLCC, 1206; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics - 42AH1724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
42AH1724
Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics 42AH1724
CAP, 100UF, 6.3V, MLCC, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 100UF, 6.3V, MLCC, 1206; Capacitance:100µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7661078 7661078P 1276-1782-6-ND 1276-1782-1-ND 48-CL31A107MQHNNNE 1029356-CL31A107MQHNNNE CL31A107MQHNNNE 82AC9490 42AH1724
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 100uF 6.3V Capacitor Ceramic Capacitors - CL31A107MQHNNNE Ceramic Capacitors Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics Cap, 100Uf, 6.3V, Mlcc, 1206; Capacitance Samsung Electro-Mechanics
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers