Samsung Electro-Mechanics Ceramic Capacitors CL31A106MPHNNNE

Description
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3044-2-ND
Ceramic Capacitors 1276-3044-2-ND
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3044-1-ND
Ceramic Capacitors 1276-3044-1-ND
10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL31A106MPHNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A106MPHNNNE
Ceramic Capacitors CL31A106MPHNNNE
CAP CER 10UF 10V X5R 1206

CAP CER 10UF 10V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-3044-2-ND CL31A106MPHNNNE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details