Samsung Electro-Mechanics Newest Parts - CL31A106KQHNNWE CL31A106KQHNNWE

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 737672-CL31A106KQHNN WE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 737672-CL31A106KQHNN WE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - CL31A106KQHNNWE - 737672-CL31A106KQHNNWE - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - CL31A106KQHNNWE
737672-CL31A106KQHNNWE
Newest Parts - CL31A106KQHNNWE 737672-CL31A106KQHNNWE
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 737672-CL31A106KQHNN WE Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 1206 Thickness (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 737672-CL31A106KQHNNWE
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 1206
Thickness (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Ceramic Capacitors - 1276-3043-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3043-2-ND
Ceramic Capacitors 1276-3043-2-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3043-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3043-1-ND
Ceramic Capacitors 1276-3043-1-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3043-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3043-6-ND
Ceramic Capacitors 1276-3043-6-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-CL31A106KQHNNWE
10UF 6.3V Capacitor 60-CL31A106KQHNNWE
CAP CER 10UF 6.3V X5R 1206 Product overview: CL31A106KQHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KQHNNWE can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 1206 Product overview: CL31A106KQHNNWE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KQHNNWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 10UF 6.3V X5R 1206 - 703-CL31A106KQHNNWE - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 6.3V X5R 1206
703-CL31A106KQHNNWE
CAP CER 10UF 6.3V X5R 1206 703-CL31A106KQHNNWE
CAP CER 10UF 6.3V X5R 1206

CAP CER 10UF 6.3V X5R 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 737672-CL31A106KQHNNWE 1276-3043-2-ND 1276-3043-6-ND 60-CL31A106KQHNNWE 703-CL31A106KQHNNWE
Product Name Newest Parts - CL31A106KQHNNWE Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor CAP CER 10UF 6.3V X5R 1206
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details