Samsung Electro-Mechanics 10UF 25V Capacitor CL31A106KAHNNNF

Description
CAP CER 10UF 25V X5R 1206 Product overview: CL31A106KAHNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KAHNNNF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X5R 1206 Product overview: CL31A106KAHNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KAHNNNF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-CL31A106KAHNNNF
10UF 25V Capacitor 60-CL31A106KAHNNNF
CAP CER 10UF 25V X5R 1206 Product overview: CL31A106KAHNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KAHNNNF can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 1206 Product overview: CL31A106KAHNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A106KAHNNNF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL31A106KAHNNNF - 850901-CL31A106KAHNNNF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A106KAHNNNF
850901-CL31A106KAHNNNF
Ceramic Capacitors - CL31A106KAHNNNF 850901-CL31A106KAHNNNF
Manufacturer: Samsung Win Source Part Number: 850901-CL31A106KAHNN NF Series: CL Features: 10 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 850901-CL31A106KAHNNNF
Series: CL
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31A106KAHNNNFTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A106KAHNNNFTR-ND
Ceramic Capacitors 1276-CL31A106KAHNNNFTR-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31A106KAHNNNFCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A106KAHNNNFCT-ND
Ceramic Capacitors 1276-CL31A106KAHNNNFCT-ND
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Buy Now Datasheet
Ceramic Capacitors - 1276-CL31A106KAHNNNFDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL31A106KAHNNNFDKR-ND
Ceramic Capacitors 1276-CL31A106KAHNNNFDKR-ND
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Buy Now Datasheet
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Embossed T/R - 703-CL31A106KAHNNNF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Embossed T/R
703-CL31A106KAHNNNF
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Embossed T/R 703-CL31A106KAHNNNF
Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Embossed T/R

Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Embossed T/R

Supplier's Site
Capacitors - Ceramic Capacitors - CL31A106KAHNNNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL31A106KAHNNNF
Capacitors - Ceramic Capacitors CL31A106KAHNNNF
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site
Ceramic Capacitors - CL31A106KAHNNNF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A106KAHNNNF
Ceramic Capacitors CL31A106KAHNNNF
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL31A106KAHNNNF 850901-CL31A106KAHNNNF 1276-CL31A106KAHNNNFTR-ND 1276-CL31A106KAHNNNFDKR-ND 703-CL31A106KAHNNNF CL31A106KAHNNNF CL31A106KAHNNNF
Product Name 10UF 25V Capacitor Ceramic Capacitors - CL31A106KAHNNNF Ceramic Capacitors Ceramic Capacitors Cap Ceramic 10uF 25V X5R 10% SMD 1206 85C Embossed T/R Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details