Samsung Electro-Mechanics Ceramic Capacitors - CL31A105KB9LNNC CL31A105KB9LNNC

Description
Manufacturer: Samsung Win Source Part Number: 866732-CL31A105KB9LN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2719-1, 1276-2719-2, 1276-2719-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866732-CL31A105KB9LN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2719-1, 1276-2719-2, 1276-2719-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL31A105KB9LNNC - 866732-CL31A105KB9LNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL31A105KB9LNNC
866732-CL31A105KB9LNNC
Ceramic Capacitors - CL31A105KB9LNNC 866732-CL31A105KB9LNNC
Manufacturer: Samsung Win Source Part Number: 866732-CL31A105KB9LN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2719-1, 1276-2719-2, 1276-2719-6

Manufacturer: Samsung
Win Source Part Number: 866732-CL31A105KB9LNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2719-1, 1276-2719-2, 1276-2719-6

Buy Now Datasheet
Ceramic Capacitors - 1276-2719-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2719-2-ND
Ceramic Capacitors 1276-2719-2-ND
1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2719-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2719-6-ND
Ceramic Capacitors 1276-2719-6-ND
1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2719-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2719-1-ND
Ceramic Capacitors 1276-2719-1-ND
1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-CL31A105KB9LNNC
1UF 50V Capacitor 60-CL31A105KB9LNNC
CAP CER 1UF 50V X5R 1206 Product overview: CL31A105KB9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A105KB9LNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V X5R 1206 Product overview: CL31A105KB9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL31A105KB9LNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL31A105KB9LNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL31A105KB9LNNC
50V 1uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL31A105KB9LNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL31A105KB9LNNC
Ceramic Capacitors CL31A105KB9LNNC
CAP CER 1UF 50V X5R 1206

CAP CER 1UF 50V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866732-CL31A105KB9LNNC 1276-2719-2-ND 1276-2719-6-ND 60-CL31A105KB9LNNC CL31A105KB9LNNC CL31A105KB9LNNC
Product Name Ceramic Capacitors - CL31A105KB9LNNC Ceramic Capacitors Ceramic Capacitors 1UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details