Samsung Electro-Mechanics 10UF 6.3V Capacitor CL21Y106KQQVPNE

Description
CAP CER 10UF 6.3V X7S 0805 Product overview: CL21Y106KQQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21Y106KQQVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 6.3V X7S 0805 Product overview: CL21Y106KQQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21Y106KQQVPNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 6.3V Capacitor
60-CL21Y106KQQVPNE
10UF 6.3V Capacitor 60-CL21Y106KQQVPNE
CAP CER 10UF 6.3V X7S 0805 Product overview: CL21Y106KQQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21Y106KQQVPNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X7S 0805 Product overview: CL21Y106KQQVPNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21Y106KQQVPNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL21Y106KQQVPNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21Y106KQQVPNEDKR-ND
Ceramic Capacitors 1276-CL21Y106KQQVPNEDKR-ND
10µF ±10% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21Y106KQQVPNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21Y106KQQVPNECT-ND
Ceramic Capacitors 1276-CL21Y106KQQVPNECT-ND
10µF ±10% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21Y106KQQVPNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21Y106KQQVPNETR-ND
Ceramic Capacitors 1276-CL21Y106KQQVPNETR-ND
10µF ±10% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21Y106KQQVPNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21Y106KQQVPNE
Ceramic Capacitors CL21Y106KQQVPNE
CAP CER 10UF 6.3V X7S 0805

CAP CER 10UF 6.3V X7S 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5982
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5982
CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 70AH5981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
70AH5981
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 70AH5981
CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21Y106KQQVPNE 1276-CL21Y106KQQVPNEDKR-ND 1276-CL21Y106KQQVPNECT-ND CL21Y106KQQVPNE 70AH5982
Product Name 10UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details