Samsung Electro-Mechanics Ceramic Capacitors CL21X226MQQNNNG

Description
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6501-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6501-2-ND
Ceramic Capacitors 1276-6501-2-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6501-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6501-6-ND
Ceramic Capacitors 1276-6501-6-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6501-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6501-1-ND
Ceramic Capacitors 1276-6501-1-ND
22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-CL21X226MQQNNNG
22UF 6.3V Capacitor 60-CL21X226MQQNNNG
CAP CER 22UF 6.3V X6S 0805 Product overview: CL21X226MQQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MQQNNNG can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X6S 0805 Product overview: CL21X226MQQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X226MQQNNNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330425-CL21X226MQQNNNG - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330425-CL21X226MQQNNNG
Capacitors - Ceramic Capacitors 1330425-CL21X226MQQNNNG
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330425-CL21X226MQQN NNG Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X6S Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6501-1,1276-650 1-2,CL21X226MQQNNNG- ND,1276-6501-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330425-CL21X226MQQNNNG
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X6S
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6501-1,1276-6501-2,CL21X226MQQNNNG-ND,1276-6501-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CAP CER 22UF 6.3V X6S 0805 - 703-CL21X226MQQNNNG - Utmel Electronic Limited
Hong Kong, China
CAP CER 22UF 6.3V X6S 0805
703-CL21X226MQQNNNG
CAP CER 22UF 6.3V X6S 0805 703-CL21X226MQQNNNG
CAP CER 22UF 6.3V X6S 0805

CAP CER 22UF 6.3V X6S 0805

Supplier's Site
Ceramic Capacitors - CL21X226MQQNNNG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21X226MQQNNNG
Ceramic Capacitors CL21X226MQQNNNG
CAP CER 22UF 6.3V X6S 0805

CAP CER 22UF 6.3V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6501-2-ND 1276-6501-6-ND 60-CL21X226MQQNNNG 1330425-CL21X226MQQNNNG 703-CL21X226MQQNNNG CL21X226MQQNNNG
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor Capacitors - Ceramic Capacitors CAP CER 22UF 6.3V X6S 0805 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition X6S Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details