CAP CER 22UF 6.3V X6S 0805
CAP CER 22UF 6.3V X6S 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1276-CL21X226MQQNNNFTR-ND | CL21X226MQQNNNF |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF |