Samsung Electro-Mechanics Ceramic Capacitors CL21X106KAYNNNE

Description
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6698-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6698-1-ND
Ceramic Capacitors 1276-6698-1-ND
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6698-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6698-6-ND
Ceramic Capacitors 1276-6698-6-ND
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6698-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6698-2-ND
Ceramic Capacitors 1276-6698-2-ND
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21X106KAYNNNE - 915470-CL21X106KAYNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21X106KAYNNNE
915470-CL21X106KAYNNNE
Ceramic Capacitors - CL21X106KAYNNNE 915470-CL21X106KAYNNNE
Manufacturer: Samsung Win Source Part Number: 915470-CL21X106KAYNN NE Series: CL Operating Temperature Range: -55°C ~ 105°C Features: 10 µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6698-2, 1276-6698-1, 1276-6698-6

Manufacturer: Samsung
Win Source Part Number: 915470-CL21X106KAYNNNE
Series: CL
Operating Temperature Range: -55°C ~ 105°C
Features: 10 µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6698-2, 1276-6698-1, 1276-6698-6

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-CL21X106KAYNNNE
10UF 25V Capacitor 60-CL21X106KAYNNNE
CAP CER 10UF 25V X6S 0805 Product overview: CL21X106KAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X106KAYNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X6S 0805 Product overview: CL21X106KAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21X106KAYNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21X106KAYNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21X106KAYNNNE
25V 10uF X6S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X6S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21X106KAYNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21X106KAYNNNE
Ceramic Capacitors CL21X106KAYNNNE
CAP CER 10UF 25V X6S 0805

CAP CER 10UF 25V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6698-1-ND 1276-6698-6-ND 915470-CL21X106KAYNNNE 60-CL21X106KAYNNNE CL21X106KAYNNNE CL21X106KAYNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21X106KAYNNNE 10UF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers