Samsung Electro-Mechanics Ceramic Capacitors CL21F475ZPFNNNE

Description
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-3022-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3022-6-ND
Ceramic Capacitors 1276-3022-6-ND
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3022-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3022-2-ND
Ceramic Capacitors 1276-3022-2-ND
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3022-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3022-1-ND
Ceramic Capacitors 1276-3022-1-ND
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-CL21F475ZPFNNNE
4.7UF 10V Capacitor 60-CL21F475ZPFNNNE
CAP CER 4.7UF 10V Y5V 0805 Product overview: CL21F475ZPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F475ZPFNNNE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V Y5V 0805 Product overview: CL21F475ZPFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F475ZPFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 964470-CL21F475ZPFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964470-CL21F475ZPFNNNE
Capacitors - Ceramic Capacitors 964470-CL21F475ZPFNNNE
Win Source Part Number: 964470-CL21F475ZPFNN NE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: -20%, +80% Voltage - Rated: 10V Temperature Coefficient: Y5V (F) Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CC0805ZKY5V7BB475; GRM21BF51C475ZA12L; LMK212F475ZG-T; CC0805ZRY5V6BB475; CC0805ZKY5V6BB475; JMK212F475ZD-T; CL31F475ZOFNNNE; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-3022-2,1276-302 2-1,1276-3022-6

Win Source Part Number: 964470-CL21F475ZPFNNNE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: -20%, +80%
Voltage - Rated: 10V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.053" (1.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CC0805ZKY5V7BB475; GRM21BF51C475ZA12L; LMK212F475ZG-T; CC0805ZRY5V6BB475; CC0805ZKY5V6BB475; JMK212F475ZD-T; CL31F475ZOFNNNE;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-3022-2,1276-3022-1,1276-3022-6

Buy Now Datasheet
Ceramic Capacitors - CL21F475ZPFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21F475ZPFNNNE
Ceramic Capacitors CL21F475ZPFNNNE
CAP CER 4.7UF 10V Y5V 0805

CAP CER 4.7UF 10V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-3022-6-ND 1276-3022-2-ND 60-CL21F475ZPFNNNE 964470-CL21F475ZPFNNNE CL21F475ZPFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers