Samsung Electro-Mechanics Ceramic Capacitors CL21F474ZBFNNNE

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2875-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2875-2-ND
Ceramic Capacitors 1276-2875-2-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21F474ZBFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21F474ZBFNNNE
Ceramic Capacitors CL21F474ZBFNNNE
CAP CER 0.47UF 50V Y5V 0805

CAP CER 0.47UF 50V Y5V 0805

Supplier's Site Datasheet
Cap Ceramic 0.47uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R - 703-CL21F474ZBFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.47uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R
703-CL21F474ZBFNNNE
Cap Ceramic 0.47uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R 703-CL21F474ZBFNNNE
Cap Ceramic 0.47uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R

Cap Ceramic 0.47uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2875-2-ND CL21F474ZBFNNNE 703-CL21F474ZBFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.47uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Y5V
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details