Manufacturer: Samsung
Win Source Part Number: 915469-CL21F225ZOFNN
Series: CL
Operating Temperature Range: -30°C ~ 85°C
Features: 2.2 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3016-6, 1276-3016-2, 1276-3016-1
CAP CER 2.2UF 16V Y5V 0805 Product overview: CL21F225ZOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F225ZOFNNNE can be used for catalog matching and distributor lookup.
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
CAP CER 2.2UF 16V Y5V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 915469-CL21F225ZOFNNNE | 60-CL21F225ZOFNNNE | 1276-3016-2-ND | 1276-3016-6-ND | CL21F225ZOFNNNE |
| Product Name | Ceramic Capacitors - CL21F225ZOFNNNE | 2.2UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount, MLCC | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |