Samsung Electro-Mechanics Ceramic Capacitors CL21F105ZOFNNNG

Description
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21F105ZOFNNNG-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL21F105ZOFNNNG-ND
Ceramic Capacitors CL21F105ZOFNNNG-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CL21F105ZOFNNNG-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details