Samsung Electro-Mechanics 1UF 50V Capacitor CL21F105ZBFNNNE

Description
CAP CER 1UF 50V Y5V 0805 Product overview: CL21F105ZBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZBFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 50V Y5V 0805 Product overview: CL21F105ZBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZBFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 50V Capacitor
60-CL21F105ZBFNNNE
1UF 50V Capacitor 60-CL21F105ZBFNNNE
CAP CER 1UF 50V Y5V 0805 Product overview: CL21F105ZBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZBFNNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V Y5V 0805 Product overview: CL21F105ZBFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZBFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21F105ZBFNNNE - 846387-CL21F105ZBFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21F105ZBFNNNE
846387-CL21F105ZBFNNNE
Ceramic Capacitors - CL21F105ZBFNNNE 846387-CL21F105ZBFNNNE
Manufacturer: Samsung Win Source Part Number: 846387-CL21F105ZBFNN NE Series: CL Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-3010-1, 1276-3010-2, Q11104021, 1276-3010-6

Manufacturer: Samsung
Win Source Part Number: 846387-CL21F105ZBFNNNE
Series: CL
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-3010-1, 1276-3010-2, Q11104021, 1276-3010-6

Buy Now Datasheet
Ceramic Capacitors - 1276-3010-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3010-6-ND
Ceramic Capacitors 1276-3010-6-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3010-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3010-2-ND
Ceramic Capacitors 1276-3010-2-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-3010-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-3010-1-ND
Ceramic Capacitors 1276-3010-1-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21F105ZBFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21F105ZBFNNNE
Ceramic Capacitors CL21F105ZBFNNNE
CAP CER 1UF 50V Y5V 0805

CAP CER 1UF 50V Y5V 0805

Supplier's Site Datasheet
Cap Ceramic 1uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R - 703-CL21F105ZBFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R
703-CL21F105ZBFNNNE
Cap Ceramic 1uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R 703-CL21F105ZBFNNNE
Cap Ceramic 1uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R

Cap Ceramic 1uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21F105ZBFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21F105ZBFNNNE
50V 1uF Y5V -20%~+80% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF Y5V -20%~+80% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21F105ZBFNNNE 846387-CL21F105ZBFNNNE 1276-3010-6-ND 1276-3010-2-ND CL21F105ZBFNNNE 703-CL21F105ZBFNNNE CL21F105ZBFNNNE
Product Name 1UF 50V Capacitor Ceramic Capacitors - CL21F105ZBFNNNE Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 1uF 50V Y5V -20% to 80% SMD 0805 85C Embossed T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Y5V Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details