Samsung Electro-Mechanics 1UF 25V Capacitor CL21F105ZAFNNNE

Description
CAP CER 1UF 25V Y5V 0805 Product overview: CL21F105ZAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZAFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 25V Y5V 0805 Product overview: CL21F105ZAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZAFNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 25V Capacitor
60-CL21F105ZAFNNNE
1UF 25V Capacitor 60-CL21F105ZAFNNNE
CAP CER 1UF 25V Y5V 0805 Product overview: CL21F105ZAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZAFNNNE can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V Y5V 0805 Product overview: CL21F105ZAFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21F105ZAFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21F105ZAFNNNE - 771543-CL21F105ZAFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21F105ZAFNNNE
771543-CL21F105ZAFNNNE
Ceramic Capacitors - CL21F105ZAFNNNE 771543-CL21F105ZAFNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 771543-CL21F105ZAFNN NE Series: CL Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: -20%, +80% Temperature Coefficient: Y5V (F) Family Name: CL Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 25V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): 08053G105ZAT4A; C0805Y5V250-105ZNP; 08052F105Z8B20D; CC0805ZPY5V8BB105; Introduction Date: August 03, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 771543-CL21F105ZAFNNNE
Series: CL
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: -20%, +80%
Temperature Coefficient: Y5V (F)
Family Name: CL
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): 08053G105ZAT4A; C0805Y5V250-105ZNP; 08052F105Z8B20D; CC0805ZPY5V8BB105;
Introduction Date: August 03, 2003
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9477
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9477
CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9478
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9478
CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21F105ZAFNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21F105ZAFNNNE
25V 1uF Y5V -20%~+80% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF Y5V -20%~+80% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21F105ZAFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21F105ZAFNNNE
Ceramic Capacitors CL21F105ZAFNNNE
CAP CER 1UF 25V Y5V 0805

CAP CER 1UF 25V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21F105ZAFNNNE 771543-CL21F105ZAFNNNE 82AC9477 CL21F105ZAFNNNE CL21F105ZAFNNNE
Product Name 1UF 25V Capacitor Ceramic Capacitors - CL21F105ZAFNNNE Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details