Samsung Electro-Mechanics Ceramic Capacitors CL21F104ZAANNNC

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1286-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1286-1-ND
Ceramic Capacitors 1276-1286-1-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1286-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1286-6-ND
Ceramic Capacitors 1276-1286-6-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1286-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1286-2-ND
Ceramic Capacitors 1276-1286-2-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21F104ZAANNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21F104ZAANNNC
Ceramic Capacitors CL21F104ZAANNNC
CAP CER 0.1UF 25V Y5V 0805

CAP CER 0.1UF 25V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1286-1-ND 1276-1286-6-ND CL21F104ZAANNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers